The MLP221M300EK1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a rated voltage of 300 Vdc, and a capacitance of 220 µF with ±20% tolerance. The part has a maximum ESR of 597 mΩ at 120 Hz and a rated ripple current of 1.5 A at 85°C. It operates from -40°C to +85°C, with a 50-year life at +45°C, and includes a polyester tape wrap for insulation. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and it complies with MIL-STD-202 vibration standards. The part supports heatsinking to double ripple current capability and has a maximum case height of 0.5 inch under load.
220µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 597mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK1A | MLP221M300EK1A-ND | 2002-MLP221M300EK1A | MLP221M300EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |