The MLP221M300EK0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 220 µF capacitance, 300 Vdc rated voltage, and ±20% tolerance. Maximum ESR is 597 mΩ at 120 Hz, with a ripple current rating of 1.5 A at 85 °C. It operates from -40 °C to +85 °C, supports 50-year life at +45 °C, and maintains a maximum case height of 0.5 inch. The welded aluminum case has an ESL under 30 nH at 1 MHz and meets 10g vibration criteria per MIL-STD-202 Method 204. Mounting tabs are included. The trailing '0E' denotes a finish or option variation not detailed in the ratings, but core performance aligns with the MLP221M300EK series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP221M300EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |