The MLP221M300EK0C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 300 Vdc rating, 220 µF capacitance at ±20%, and is housed in a 1.5-inch EK case with a 0.5-inch profile. The capacitor features a nearly hermetic welded seal for 50-year life at 45 °C and operates from -40 °C to +85 °C. Ripple current is 3.2 A at 120 Hz and 4.0 A at 20 kHz, with an ESR of 240 mΩ at 120 Hz. Mounting style is two leads without tabs, terminated in 18 AWG copper wire. ESL is less than 30 nH at 1 MHz. Thermal resistance without a heatsink is 2.9 °C/W. Weight is 30 grams. Meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g. Endurance tested for 2000 hours at 85 °C under full load.
220µF 300V Aluminum Electrolytic Capacitors FlatPack 597mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK0C | MLP221M300EK0C-ND | 2002-MLP221M300EK0C | MLP221M300EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |