The MLP221M300EK0A is a 300 Vdc, 220 µF, ±20% aluminum electrolytic capacitor in a 1.5-inch flatpack case, designed for voltage holdup and filtering in high-reliability applications. It has a maximum ESR of 597 mΩ at 120 Hz and a rated ripple current of 1.5 A at 85 °C. The capacitor features a welded, nearly hermetic seal for a 50-year life at +45 °C, operates from -55 °C to +85 °C, and withstands 10g vibration per MIL-STD-202. Its ESL is less than 30 nH, and the case is aluminum with 18 AWG copper terminals. Ripple current capability doubles with an external heatsink, and it meets endurance and shelf life tests at +85 °C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
220µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 597mOhm 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK0A | 2002-MLP221M300EK0A | 338-1202-ND | MLP221M300EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |