The MLP213M016EA1C is a 16 Vdc, 13,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 grams, and uses mounting tabs with a polyester insulation coating. The capacitor operates within a temperature range of -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 81 mΩ at 120 Hz. Ripple current capability is rated at 4.1 A at 85°C case temperature without a heatsink, and doubles with an external heatsink. The device features a welded, nearly hermetic seal for 50-year life at +45°C, withstands 80,000 feet altitude, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. ESL is less than 30 nH at 1 MHz, and the maximum case height is 0.5 inch under full load.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 16V
21000µF 16V Aluminum Electrolytic Capacitors FlatPack 53mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 21000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP213M016EA1C | 2002-MLP213M016EA1C | MLP213M016EA1C-ND | MLP213M016EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 21000 microF | 21000 microF | 21000 microF | 21000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |