The MLP213M016EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), with a rated voltage of 16 Vdc and capacitance of 13,000 µF, ±20% tolerance. The part has a maximum ESR of 81 mΩ at 25°C and 69 mΩ at 20 kHz, with a rated ripple current of 5.7 A at 85°C and 6.1 A at 20 kHz. It operates from -55°C to +85°C, with a 50-year life at +45°C and a maximum core temperature of 88°C. The case is aluminum with mounting tabs, and terminals are 18 AWG copper wire with tin-lead electroplate. Thermal resistance without a heatsink is 1.9°C/W, and it supports double ripple current capability when heatsunk. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The polyester insulation and mounting style (B) are indicated by the part number suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP213M016EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |