The MLP213M016EA0A is a 16 Vdc, 21,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and has a maximum ESR of 53 mΩ at 25 °C with a rated ripple current of 5.7 A at 85 °C and 120 Hz. The capacitor operates within a temperature range of -40°C to +85°C and achieves a 50-year life at +45 °C with a nearly hermetic welded seal. It is compatible with heatsinking to double ripple current capability, and its terminals are 18 AWG copper wire with tin-lead electroplate. The component meets vibration standards per MIL-STD-202 and IEC 60068-2-6, with a maximum impedance ratio of 2 between +25°C and -55°C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 16V
21000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 21000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP213M016EA0A | 2002-MLP213M016EA0A | MLP213M016EA0A-ND | MLP213M016EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 21000 microF | 21000 microF | 21000 microF | 21000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |