The MLP212M080EA1E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case size EA, weighing 42 g, with a rated voltage of 80 Vdc and capacitance of 2100 µF. The component supports a temperature range of −55°C to +85°C, with a maximum case temperature of 85°C and an internal core limit of 88°C. Ripple current is 4.9 A at 120 Hz and 5.7 A at 20 kHz, with an ESR of 72 mΩ at 25°C. It features a 50-year rated life at 45°C, a hermetically welded seal, and can withstand over 80,000 feet altitude. Mounting tabs and polyester insulation are included, with 18 AWG tin-lead electroplated copper terminals. Vibration compliance follows MIL-STD-202 and IEC 60068-2-6. Capacitance tolerance is ±20%, and endurance is 2000 hours at full load and 85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP212M080EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |