The MLP212M080EA1A is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), rated for 80 Vdc, with a capacitance of 2100 µF and a tolerance of ±20%. The case measures 1.75 in. wide and 0.50 in. max height, with four leads of 18 AWG copper wire terminated in tin-lead electroplate. It operates from -55°C to +85°C and supports up to 5.7 A ripple current at 85°C case temperature with a maximum ESR of 72 mΩ at 120 Hz. The capacitor features a welded, nearly hermetic seal for 50-year life at +45°C, withstands over 80,000 ft altitude, and meets MIL-STD-202 vibration requirements. Thermal resistance from case to ambient is 1.9 °C/W with a polyester wrap. ESL is less than 30 nH at 1 MHz.
2100µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 80V
CAP ALUM 2100UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP212M080EA1A | MLP212M080EA1A-ND | 2002-MLP212M080EA1A | MLP212M080EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |