The MLP203M025EB1C is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), 18 AWG copper wire terminals with 60/40 tin-lead electroplate, and a polyester insulation layer. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 34 mΩ at 120 Hz. Ripple current capability at 85°C is 8.6 A for 120 Hz and 9.6 A for 20 kHz, with double the capability achievable when heatsinked. It has an expected 50-year life at +45°C, a maximum case height of 0.5 inch, and meets MIL-STD-202 vibration testing at 10g. The part weighs 66 g typical and has an ESL of less than 30 nH.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 25V
20000µF 25V Aluminum Electrolytic Capacitors FlatPack 34mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 20000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP203M025EB1C | 2002-MLP203M025EB1C | MLP203M025EB1C-ND | MLP203M025EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |