The MLP203M025EB0D is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the MLP series, featuring a 3.0-inch case length and a flatpack design for low-profile mounting. It supports a temperature range of -40°C to +85°C, with a rated ripple current of 8.6 A at 120 Hz and 9.6 A at 20 kHz at 85°C case temperature. The capacitor has a maximum ESR of 34 mΩ at 25°C, a capacitance tolerance of ±20%, and an ESL of less than 30 nH. Its aluminum case and welded seal enable a 50-year operational life at +45°C and withstands up to 80,000 feet altitude. Thermal resistance is 1.4 °C/W without a heatsink, and ripple current capability can be doubled with an external heatsink. The part uses 18 AWG copper terminals with tin-lead electroplate and weighs 66 g typical. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 10 g test level.
20000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 34mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 25V
CAP ALUM 20000UF 20% 25V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP203M025EB0D | MLP203M025EB0D-ND | 2002-MLP203M025EB0D | MLP203M025EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |