The MLP203M025EB0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), 20,000 µF capacitance at 25 Vdc, and ±20% tolerance. Rated for -55°C to +85°C, it offers 50-year life at +45°C and withstands 80,000 feet altitude. Ripple current is 8.6 A at 120 Hz and 9.6 A at 20 kHz, with ESR of 34 mΩ at 25°C. The nearly hermetic welded seal ensures long life, and thermal resistance is 1.4 °C/W without a heatsink - double the ripple current with an external heatsink. Terminals are 18 AWG copper with tin-lead electroplate, and weight is 66 g. Mounting is Style E: hook leads with no tabs. ESL is less than 30 nH at 1 MHz. Vibration compliance follows MIL-STD-202 Method 204.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 25V
20000µF 25V Aluminum Electrolytic Capacitors FlatPack 34mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 20000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP203M025EB0C | 2002-MLP203M025EB0C | MLP203M025EB0C-ND | MLP203M025EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |