The MLP203M025EB0B is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length, weighs 66 g typical, and uses a 18 AWG copper wire terminal with 60/40 tin-lead electroplate. The capacitor operates from -55°C to +85°C and has a ±20% capacitance tolerance. It achieves a 50-year life at +45°C with a nearly hermetic welded seal and withstands up to 80,000 feet altitude. The maximum ripple current at 85°C is 8.6 A at 120 Hz, with an ESR of 34 mΩ at 25°C. Its ESL is less than 30 nH at 1 MHz. Thermal performance improves with heatsinking, doubling ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and endures 2,000 hours at full load at +85°C with performance within specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP203M025EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |