The MLP201M420EA0C is a 420 Vdc, 200 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g, and features 18 AWG copper terminals with tin-lead plating. Rated for 85 °C case temperature, it supports a maximum ripple current of 1.6 A at 20 kHz with an ESR of 882 mΩ at 25 °C. It has a ±20% capacitance tolerance, a 50-year life at 45 °C, and withstands 80,000 feet altitude. The case is aluminum with a welded, nearly hermetic seal. Thermal resistance is 2.1 °C/W when heatsinked and uninsulated. Vibration compliance is per MIL-STD-202 Method 204 and IEC 60068-2-6. ESL is less than 30 nH at 1 MHz measured 1/4 inch from the case.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
200µF 420V Aluminum Electrolytic Capacitors FlatPack 882mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 200UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M420EA0C | 2002-MLP201M420EA0C | MLP201M420EA0C-ND | MLP201M420EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |