The MLP201M400EA1A is a 400 Vdc, 200 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g typical, and has a rated life of 50 years at 45 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%. Its maximum ESR at 25 °C is 882 mΩ, with a rated ripple current of 1.4 A at 20 kHz. The case employs a welded, nearly hermetic seal and supports thermal management via heatsinking to double ripple current capability. It is mounted with polyester insulation and two leads without tabs. ESL is less than 30 nH at 1 MHz, and compliance with MIL-STD-202 and IEC 60068-2-6 vibration standards is confirmed for all case sizes.
200µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 400V
CAP ALUM 200UF 20% 400V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M400EA1A | MLP201M400EA1A-ND | 2002-MLP201M400EA1A | MLP201M400EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |