The MLP201M400EA0C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g typical, and uses 18 AWG copper wire terminals with a lead-free finish. The part operates at 400 Vdc with a capacitance of 200 µF and a tolerance of ±20%, and is rated for a temperature range of -40°C to +85°C. It has a maximum ESR of 882 mΩ at 25°C and a ripple current capability of 1.4 A at 20 kHz with an 85°C case temperature. The capacitor achieves 50-year life at +45°C and includes a welded, nearly hermetic seal. Thermal resistance with no heatsink is 1.9 °C/W. Ripple current capability may be doubled with an external heatsink. The product meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands altitudes above 80,000 feet.
200µF 400V Aluminum Electrolytic Capacitors FlatPack 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 400V
CAP ALUM 200UF 20% 400V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M400EA0C | MLP201M400EA0C-ND | 2002-MLP201M400EA0C | MLP201M400EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |