The MLP193M7R5EK0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, low profile (1/2 inch height), and a hermetically welded seal for 50-year life at +45°C. Rated at 7.5 Vdc, it has a capacitance of 19,000 µF with ±20% tolerance, and a maximum ESR of 76 mΩ at 120 Hz. The part supports ripple currents up to 4.2 A at 85°C and can be heatsinked to double ripple current capability. It operates from -55°C to +85°C and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum with mounting tabs.
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK0C | MLP193M7R5EK0C-ND | 2002-MLP193M7R5EK0C | MLP193M7R5EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |