The MLP193M7R5EK0A is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a 1.5-inch case length and a rated voltage of 7.5 Vdc. It provides 19,000 µF capacitance with ±20% tolerance, a maximum ESR of 76 mΩ at 120 Hz, and a ripple current capability of 4.2 A at 85 °C without a heatsink. The capacitor features a welded, nearly hermetic seal for 50-year life at 45 °C, operates from -55 °C to +85 °C, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. It weighs 30 g typical and uses 18 AWG copper leads with tin-lead electroplate. Thermal performance is enhanced by a flat case designed for heatsinking, which can double ripple current capability. The part meets endurance and shelf life tests at 85 °C and has an ESL of less than 30 nH.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm 2000 Hrs @ 85°C
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK0A | 2002-MLP193M7R5EK0A | 338-1200-ND | MLP193M7R5EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |