The MLP173M010EK1E is a flatpack aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch EK case, 17,000 µF capacitance at 10 Vdc, and ±20% tolerance. The nearly hermetic welded seal ensures 50-year life at +45 °C, with operation from -55 °C to +85 °C. Ripple current is 4.2 A at 120 Hz and 4.5 A at 20 kHz, with ESR max of 77 mΩ. Weight is 30 g. Mounting uses tabs, and the '1' in the part number indicates polyester insulation. Ripple current doubles with an external heatsink, and ESL is less than 30 nH at 1 MHz. The part withstands 10g vibration per MIL-STD-202.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP173M010EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |