The MLP162M100EA0D is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), a rated voltage of 100 Vdc, and a capacitance of 1600 µF with ±20% tolerance. The component has a maximum ESR of 76 mΩ at 120 Hz and supports a ripple current of 4.7 A at 85 °C. The case is aluminum with 18 AWG copper wire terminals, and it is compliant with MIL-STD-202 vibration testing. Thermal resistance with no heatsink is 1.9 °C/W, and it achieves a 50-year operational life at 45 °C. The unit operates from -40 °C to +85 °C at 100 Vdc and meets endurance testing at 2000 hours under full load at 85 °C.
1600µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA0D | MLP162M100EA0D-ND | 2002-MLP162M100EA0D | MLP162M100EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |