The MLP162M100EA0C is a flatpack aluminum electrolytic capacitor for voltage holdup and filtering in military, telecom, and computer applications. It has a 2.0-inch case length, 1600 µF capacitance, and a rated voltage of 100 Vdc with ±20% tolerance. The maximum ESR is 76 mΩ at 120 Hz and ripple current is 4.7 A at 85°C with no heatsink. Operating temperature range is -40°C to +85°C. The unit weighs 42 g and uses 18 AWG copper wire terminals. It supports 50-year life at +45°C, withstands up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. ESL is less than 30 nH. Case thermal resistance is 1.9 °C/W without a heatsink.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
1600µF 100V Aluminum Electrolytic Capacitors FlatPack 76mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA0C | 2002-MLP162M100EA0C | MLP162M100EA0C-ND | MLP162M100EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |