The MLP152M080EK1E is a 0.08 µF aluminum electrolytic capacitor with a rated voltage of 80 Vdc, housed in an EK case (1.5-inch length) with polyester insulation and hook leads/no tabs. It operates from -55°C to +85°C and has a capacitance tolerance of ±20%. The part has a maximum ESR of 106 mΩ at 120 Hz and a ripple current capability of 3.6 A at 85°C with no heatsink. It features a welded sealed case for 50-year life expectancy at +45°C and can be heatsinked to double ripple current. The case dimensions are 1.5 inches in length with 18 AWG copper wire terminals and a typical weight of 30 grams. The capacitor meets vibration standards per MIL-STD-202 and has an ESL of less than 30 nH at 1 MHz. Endurance testing confirms 2000 hours at full load and +85°C with specified limits on capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP152M080EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |