The MLP152M080EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 grams typical. The part operates from -55°C to +85°C at 80 Vdc, with a capacitance of 1500 µF and a ±20% tolerance. It has a maximum ESR of 106 mΩ at 120 Hz and a rated ripple current of 3.6 A at 85°C without a heatsink. The capacitor supports up to 20 joules of energy storage, maintains a 50-year life at +45°C with a hermetically welded seal, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance from core to case is typically 1.7 °C/W, and ESL is less than 30 nH.
1500µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 106mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 80V
CAP ALUM 1500UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP152M080EK0D | MLP152M080EK0D-ND | 2002-MLP152M080EK0D | MLP152M080EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |