The MLP152M080EK0C is a 1500 µF, 80 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a very low profile of 1/2 inch and a case length of 1.5 inches, with a weight of 30 g typical. The part features a welded, nearly hermetic seal for a 50-year life at +45°C, and operates from -55°C to +85°C. Rated ripple current is 3.6 A at 120 Hz and 4.2 A at 20 kHz at 85°C, with a maximum ESR of 106 mΩ at 25°C. It has an ESL of less than 30 nH and mounting tabs compatible with standard PCB layouts. Capacitance tolerance is ±20%, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The part is lead-free capable and suitable for high-altitude use up to 80,000 feet.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 80V
1500µF 80V Aluminum Electrolytic Capacitors FlatPack 106mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1500UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP152M080EK0C | 2002-MLP152M080EK0C | MLP152M080EK0C-ND | MLP152M080EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |