The MLP series is a very low-profile, ultra-long-life aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It offers 50-year life at +45°C, withstands over 80,000 feet altitude, and operates from -55°C to +85°C depending on voltage. Capacitance ranges from 110 µF to 47,000 µF with ±20% tolerance, rated from 7.5 Vdc to 450 Vdc. The EK case measures 1.5 inches in length, weighs 30 g typical, and features mounting tabs. Ripple current capability doubles when heatsinked. ESL is less than 30 nH at 1 MHz, and the part meets MIL-STD-202 vibration standards. Endurance life is validated for 2000 hours at full load and +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP151M350EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |