The MLP151M350EK1A is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EK with a length of 1.5 inches and a typical weight of 30 grams. Rated at 350 Vdc, it offers 150 µF capacitance with a tolerance of ±20%. The capacitor operates from -55°C to +85°C and meets endurance and shelf life tests per MIL-STD-202 and IEC 60068-2-6. Its ESR at 120 Hz is 1000 mΩ, and maximum ripple current at 85°C is 1.2 A. The part features a welded hermetic seal for a 50-year life at 45°C and supports thermal management through direct heatsinking. The trailing '1A' suffix indicates a polyester insulation and conformal coating, with terminals consisting of 18 AWG copper wire with tin-lead electroplate.
150µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 150µF 350V
CAP ALUM 150UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP151M350EK1A | MLP151M350EK1A-ND | 2002-MLP151M350EK1A | MLP151M350EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |