The MLP151M350EK0D is an aluminum electrolytic capacitor in the MLP 85 °C FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK) and a rated voltage of 350 Vdc, with a capacitance of 150 µF and a tolerance of ±20%. The capacitor features a low profile, a nearly hermetic welded seal for 50-year life at +45 °C, and can withstand over 80,000 feet altitude. It is rated for operation from -55 °C to +85 °C, with a maximum ESR of 1000 mΩ at 25 °C and 120 Hz. Ripple current capability is 1.2 A at 85 °C case temperature, and thermal resistance to ambient is 2.9 °C/W when heatsinked with polyester insulation. The case is aluminum with 18 AWG copper wire terminals, and it meets MIL-STD-202 vibration requirements. Mounting style is hook leads with no tabs.
150µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 150µF 350V
CAP ALUM 150UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP151M350EK0D | MLP151M350EK0D-ND | 2002-MLP151M350EK0D | MLP151M350EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |