The MLP143M035EB1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom systems. It has a 3.0-inch case length (EB), operates from -55°C to +85°C with a rated voltage of 35 Vdc, and provides 14,000 µF capacitance with ±20% tolerance. The component features a low-profile flatpack design with a height of 0.5 inches, a welded hermetic seal ensuring 50-year life at +45°C, and can achieve double the ripple current capability when heatsinked. Terminals are 18 AWG copper wire with a hook lead mounting style (D), compliant with MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum, weighs 66 g typical, and has an ESL under 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB1D | 2002-MLP143M035EB1D | MLP143M035EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) |