The MLP143M035EB0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length (EB), a rated voltage of 35 Vdc, and a capacitance of 14,000 µF with ±20% tolerance. The component features a welded, nearly hermetic seal for a 50-year life at +45 °C, and supports a case temperature up to +85 °C. It has a maximum ESR of 35 mΩ at 120 Hz and a ripple current rating of 8.4 A at 85 °C. The case is aluminum, with 18 AWG copper wire terminals and mounting tabs, and it supports thermal heatsinking to double ripple current capability. Weight is 66 g typical. Vibration tolerance is 10g per MIL-STD-202 and IEC 60068-2-6. It complies with a 2000-hour endurance test at +85 °C under full load, with capacitance and ESR drift within specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M035EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |