The MLP143M020EA0C is a 20 Vdc, 14,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for high-energy storage and filtering in compact electronic assemblies. It uses an EA case measuring 2.0 inches in length, weighing 42 g, with four leads and a non-insulated bare can. The part meets the series' specifications including a temperature range of -55°C to +85°C, a ripple current rating of 5.5 A at 120 Hz and 6.1 A at 20 kHz, and an ESR of 56 mΩ at 25°C. It has a 50-year life at +45°C, a hermetic welded seal, and supports operation at altitudes exceeding 80,000 feet. The component is rated for Vibration per MIL-STD-202 Method 204 and can double ripple current capability when attached to an external heatsink.
14000µF 20V Aluminum Electrolytic Capacitors FlatPack 56mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 20V
CAP ALUM 14000UF 20% 20V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M020EA0C | MLP143M020EA0C-ND | 2002-MLP143M020EA0C | MLP143M020EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |