The MLP133M016EK1D is a 16 Vdc, 13,000 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a flatpack design with mounting tabs, and a 50-year operational life at +45°C. The capacitor has a capacitance tolerance of ±20%, a maximum ESR of 81 mΩ at 120 Hz, and a rated ripple current of 4.1 A at 85°C. It supports operation from -55°C to +85°C for voltages up to 250 Vdc, with a thermal resistance of 2.9 °C/W for the uninsulated case. The case is aluminum, the terminals are 18 AWG copper wire with tin-lead electroplate, and the unit weighs 30 g typical. It meets MIL-STD-202 vibration standards and is rated for operation at altitudes exceeding 80,000 feet. The polyester insulation and hook lead mounting style are specific to this variant.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 16V
13000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP133M016EK1D | 2002-MLP133M016EK1D | MLP133M016EK1D-ND | MLP133M016EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |