The MLP132M150EB1E is a low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 150 Vdc, and a capacitance of 1300 µF with ±20% tolerance. The capacitor supports a maximum ripple current of 4.2 A at 120 Hz and 5.0 A at 20 kHz, with an ESR of 143 mΩ at 25 °C. It operates within a temperature range of −40°C to +85°C and is rated for 50 years of service life at +45°C. The case is constructed of aluminum with a welded, nearly hermetic seal and includes polyester insulation and hook leads with no tabs. It meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH at 1 MHz. The part is rated for operation at altitudes exceeding 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP132M150EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |