The MLP132M150EB0D is a 1300 µF, 150 Vdc aluminum electrolytic capacitor in the MLP series, featuring a 3.0-inch case length and mounting style D with hook leads. It operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and maintains a maximum ESR of 143 mΩ at 25°C. The capacitor supports a rated ripple current of 4.2 A at 120 Hz and 5.0 A at 20 kHz with a case temperature of 85°C, and can achieve double the ripple current capability when heatsinked. It has a 50-year life expectancy at 45°C, an ESL of less than 30 nH, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with a nearly hermetic welded seal, and it is designed for voltage holdup and filtering in demanding applications such as military and telecom systems.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1300µF 150V
CAP ALUM 1300UF 20% 150V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP132M150EB0D | 2002-MLP132M150EB0D | MLP132M150EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) |