The MLP132M150EB0B is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 150 Vdc, and a capacitance of 1300 µF with ±20% tolerance. The capacitor has a maximum ESR of 143 mΩ at 120 Hz and a ripple current rating of 4.2 A at 85 °C. It operates from -40 °C to +85 °C, with a 50-year life expectancy at +45 °C and a hermetic welded seal. The case is aluminum, with 18 AWG copper terminals and mounting via hook leads. Thermal resistance from case to ambient is 1.3 °C/W when both sides are insulated with polyester, and it meets MIL-STD-202 vibration standards. The part is non-insulated and mounted with hook leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP132M150EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |