The MLP131M420EK1D is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case, is rated for 420 Vdc, and provides 130 µF capacitance with ±20% tolerance. It operates from -40°C to +85°C and supplies a 50-year life at +45°C. The part supports heatsinking to double ripple current capability, with a rated ripple of 1.0 A at 85°C case temperature. Maximum ESR is 1320 mΩ at 25°C. Weight is 30 g, terminals are 18 AWG copper, and the case is aluminum with optional polyester insulation. ESL is less than 30 nH at 1 MHz. It meets MIL-STD-202 vibration requirements.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
130µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 130UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M420EK1D | 2002-MLP131M420EK1D | MLP131M420EK1D-ND | MLP131M420EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |