The MLP131M420EK1A is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, operates from -55°C to +85°C at 420 Vdc, and provides 130 µF of capacitance with a ±20% tolerance. The part features a nearly hermetic welded seal for a 50-year life at +45°C, a maximum ESR of 1320 mΩ at 25°C, and a rated ripple current of 1.0 A at 120 Hz and 1.2 A at 20 kHz. It has an ESL of less than 30 nH and a weight of 30 g. The case is aluminum with mounting tabs, and the lead finish is lead-free. This part meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
130µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
CAP ALUM 130UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M420EK1A | MLP131M420EK1A-ND | 2002-MLP131M420EK1A | MLP131M420EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |