The MLP131M420EK0E is a 420 Vdc, 130 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches and weighs 30 g typical, with mounting tabs and an uninsulated aluminum case. The capacitor supports a capacitance tolerance of ±20%, has a maximum ESR of 1320 mΩ at 25 °C, and a ripple current rating of 1.0 A at 120 Hz and 1.2 A at 20 kHz. It operates from -55 °C to +85 °C depending on voltage, with a 50-year life at +45 °C and withstands more than 80,000 feet altitude. The ESL is less than 30 nH, and it meets vibration standards MIL-STD-202 Method 204. Ripple current capability doubles when attached to a heatsink. Endurance is rated for 2000 hours at +85 °C full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M420EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |