The MLP131M400EK1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom systems. It features a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 g typical. Rated at 400 Vdc, it offers 130 µF capacitance with ±20% tolerance, and operates within a temperature range of -40°C to +85°C. The capacitor has a maximum ESR of 1320 mΩ at 120 Hz and a ripple current rating of 1.0 A at 85°C without a heatsink. Its nearly hermetic welded seal ensures 50-year life at +45°C, and it withstands vibration up to 10g per MIL-STD-202. Ripple current capability doubles when attached to an external heatsink. The part conforms to the MLP series specs, including ESL under 30 nH and an 88°C internal core temperature limit.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 400V
130µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 130UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M400EK1A | 2002-MLP131M400EK1A | MLP131M400EK1A-ND | MLP131M400EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |