The MLP131M400EK0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), bare can (0), and mounting tabs (A), with a rated voltage of 400 Vdc and capacitance of 130 µF. The capacitor operates over a temperature range of -40°C to +85°C, with a maximum ESR of 1320 mΩ at 25°C and a ripple current rating of 1.0 A at 120 Hz. It has a 50-year life expectancy at +45°C, a maximum case height of 0.5 inch, and an ESL of less than 30 nH. The part meets MIL-STD-202 vibration standards and is rated for over 80,000 feet altitude. A heatsink can double its ripple current capability. The weight is 30 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M400EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |