The MLP131M400EK0A is a 400 Vdc, 130 μF, ultra-long-life aluminum electrolytic capacitor in an EK case (1.5 inch length), designed for voltage holdup and filtering in military, telecom, and computer applications. It offers 50-year life at +45 °C, a maximum ESR of 1320 mΩ at 120 Hz, and a ripple current rating of 1.0 A at 85 °C. The case is aluminum, with 18 AWG copper wire terminals, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It operates from -55 °C to +85 °C with a thermal resistance of 2.9 °C/W without a heatsink and supports doubling ripple current when attached to an external heatsink.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 400V
130µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm 2000 Hrs @ 85°C
CAP ALUM 130UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M400EK0A | 2002-MLP131M400EK0A | 338-1194-ND | MLP131M400EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |