The MLP123M025EA0C is a 25 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 2.0-inch case length (EA), with a capacitance of 12,000 µF and a ±20% tolerance. The capacitor has a maximum ESR of 57 mΩ at 120 Hz and supports a ripple current of 5.5 A at 85 °C case temperature. It operates from -55 °C to +85 °C, with a 50-year life at +45 °C, and is fitted with 18 AWG copper wire leads. The case is aluminum with a welded, nearly hermetic seal, and it can be heatsinked to double ripple current capability. The part includes mounting tabs and complies with vibration standards MIL-STD-202 and IEC 60068-2-6.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 25V
12000µF 25V Aluminum Electrolytic Capacitors FlatPack 57mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 12000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP123M025EA0C | 2002-MLP123M025EA0C | MLP123M025EA0C-ND | MLP123M025EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |