The MLP113M050EB1E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for low-profile voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), operates from -55°C to +85°C, and has a rated voltage of 50 Vdc with a capacitance of 11,000 µF and ±20% tolerance. The part has a maximum ESR of 36 mΩ at 25°C and a ripple current rating of 8.3 A at 120 Hz and 9.6 A at 20 kHz. Its solder terminals are 18 AWG copper with tin-lead electroplate, and the case is aluminum with a hermetically welded seal for 50-year life at +45°C. The capacitor supports thermal heatsinking to double ripple current capability and withstands 10g vibration per MIL-STD-202. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP113M050EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |