The MLP113M050EB1D is a 50 Vdc, 11,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), 18 AWG copper wire terminals with 60/40 tin-lead electroplate, and a maximum ESR of 36 mΩ at 120 Hz. The capacitor supports up to 8.3 A ripple current at 85 °C without a heatsink and can double this capability when mounted to an external heatsink. It operates from -55 °C to +85 °C with a 50-year life expectancy at +45 °C, offers a ±20% capacitance tolerance, and meets MIL-STD-202 vibration standards. The case is aluminum with a welded, nearly hermetic seal, and it is rated for altitudes exceeding 80,000 feet.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 50V
11000µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 11000UF 20% 50V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP113M050EB1D | 2002-MLP113M050EB1D | MLP113M050EB1D-ND | MLP113M050EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |