The MLP113M050EB0E is a 50 Vdc, 11,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a 66 g weight, and uses hook leads with no tabs. It operates from -55°C to +85°C, has a ±20% capacitance tolerance, and a maximum ESR of 36 mΩ at 120 Hz. Ripple current rating is 8.3 A at 85 °C case temperature. The capacitor features a nearly hermetic welded seal supporting 50-year life at +45 °C, withstands up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance from case to ambient is 1.3 °C/W when both large sides are heatsinked with polyester insulation. ESL is less than 30 nH at 1 MHz. The part supports double the ripple current when attached to an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP113M050EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |