The MLP112M100EK1D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 1100 µF capacitance at 100 Vdc, and ±20% tolerance. Maximum ESR is 112 mΩ at 120 Hz and 78 mΩ at 20 kHz, with a rated ripple current of 3.5 A at 120 Hz and 4.2 A at 20 kHz at 85 °C case temperature. It operates from -40 °C to +85 °C and has a 50-year life at +45 °C. The case is aluminum with a hermetic welded seal, weighs 30 g, and is terminated with 18 AWG tin-lead electroplated copper leads rated for 20 A. Thermal resistance is 2.9 °C/W without a heatsink. ESL is less than 30 nH, and it withstands 10g vibration per MIL-STD-202.
1100µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK1D | MLP112M100EK1D-ND | 2002-MLP112M100EK1D | MLP112M100EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |