The MLP112M100EK1C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a low-profile FlatpackTM case measuring 1.5 inches in length, with a hermetic welded seal for 50-year life at +45°C. Operable from -55°C to +85°C at 100 Vdc, it has a capacitance of 1100 µF with ±20% tolerance and a maximum ESR of 112 mΩ at 120 Hz. Ripple current capability is rated at 3.5 A at 85°C without heatsink, and doubles with an external heatsink. The part includes polyester insulation and mounting tabs, with lead-free terminals available. It withstands up to 80,000 feet altitude and meets vibration standards MIL-STD-202 Method 204. The case weight is 30 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
1100µF 100V Aluminum Electrolytic Capacitors FlatPack 112mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK1C | 2002-MLP112M100EK1C | MLP112M100EK1C-ND | MLP112M100EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |