The MLP111M450EK0E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a 450 Vdc rated voltage, and 110 µF capacitance with ±20% tolerance. The part has a typical weight of 30 g, ESL less than 30 nH, and a 50-year life at +45°C with a hermetically welded seal. It operates from -55°C to +85°C and supports up to 0.96 A of rated ripple current at 120 Hz and 1.1 A at 20 kHz. The case is aluminum, with 18 AWG copper wire terminals, and the part is optimized for heatsinking to double ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and has a maximum case temperature of 85°C, with internal core temperature limit of 88°C to prevent inflation beyond 0.5 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP111M450EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |