The MLP111M450EK0D is a 450 Vdc, 110 µF aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, a ±20% capacitance tolerance, and a maximum ESR of 1456 mΩ at 25°C. Ripple current is 0.96 A at 120 Hz and 1.1 A at 20 kHz. It operates from -40°C to +85°C, with a 50-year life rating at +45°C and a maximum core temperature of 88°C. The aluminum case features a welded seal, 18 AWG copper hook leads with tabs, and weighs 30 g. Thermal resistance is 2.9°C/W without a heatsink. ESL is less than 30 nH at 1 MHz. The unit meets MIL-STD-202 Method 204 and IEC 60068-2-6 vibration standards at 10g. It withstands over 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 110µF 450V
110µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.456Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 110UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP111M450EK0D | 2002-MLP111M450EK0D | MLP111M450EK0D-ND | MLP111M450EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |