The MLP102M200EB1B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 200 Vdc, and a capacitance of 1000 µF with ±20% tolerance. The part features a flatpack profile with mounting tabs and polyester insulation, and operates from -40°C to +85°C. It supports a ripple current of 3.8 A at 120 Hz and 5.0 A at 20 kHz at 85°C, with a maximum ESR of 158 mΩ at 25°C. The capacitor has a 50-year rated life at +45°C, a nearly hermetic welded seal, and is rated for more than 80,000 feet altitude. Thermal performance improves with external heatsinking, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP102M200EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |