The MLP102M200EB0D is a 200 Vdc, 1000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), mounting tabs, and a 50-year rated life at +45°C. Capacitance tolerance is ±20%, with a maximum ESR of 158 mΩ at 25°C and a ripple current capability of 3.8 A at 85°C without a heatsink. The unit operates from −55°C to +85°C, with a maximum case temperature of 88°C to prevent inflation beyond 0.5 inch height. ESL is less than 30 nH at 1 MHz. Weight is 66 g typical. The case is aluminum with sealed welded construction and supports double ripple current when heatsinked. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude across 10-2000 Hz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 200V
CAP ALUM 1000UF 20% 200V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP102M200EB0D | 2002-MLP102M200EB0D | MLP102M200EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |